TE Connectivity Heat Shrink Boots A88324-000

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 770 Material : NBCCS Material Code : 770 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Chemical, Biological, Radiological & Nuclear (CBRN) Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 770 Material : NBCCS Material Code : 770 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Chemical, Biological, Radiological & Nuclear (CBRN) Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - A88324-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
A88324-000
Heat Shrink Boots A88324-000
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 770 Material : NBCCS Material Code : 770 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Chemical, Biological, Radiological & Nuclear (CBRN) Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 770
  • Material : NBCCS
  • Material Code : 770

Configuration Features


  • Lipped : Yes

Other


  • Fluid & Chemical Resistance : Chemical, Biological, Radiological & Nuclear (CBRN)
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number A88324-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 084775-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0619356006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Cable Transitions & Breakouts - 061664-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Boots - 013933-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details