TE Connectivity
Heat Shrink Caps
A88297-000
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Clear Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Compatible Cable Diameter Range : 5.7 MM [.22 INCH ] Expanded Inside Diameter (Min) : 5.72 MM [.225 INCH ] Product Length : 35 MM [1.378 INCH ] Recovered Inside Diameter (Max) : 1.27 MM [.051 INCH ] Wall Thickness : Heavy
Identification Marking Marked : No.1
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Fluids, Strain Relief, Abrasion Resistant, Mechanical Damage
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Diesel Fuel, Engine Coolant, Water, Engine Cleaner, Power Steering Fluid, Lubricating Oil, Automatic Transmission Fluid, Brake Fluid Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Limited Immersion Protection, Splash Protection
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Clear Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Compatible Cable Diameter Range : 5.7 MM [.22 INCH ] Expanded Inside Diameter (Min) : 5.72 MM [.225 INCH ] Product Length : 35 MM [1.378 INCH ] Recovered Inside Diameter (Max) : 1.27 MM [.051 INCH ] Wall Thickness : Heavy
Identification Marking Marked : No.1
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Fluids, Strain Relief, Abrasion Resistant, Mechanical Damage
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Diesel Fuel, Engine Coolant, Water, Engine Cleaner, Power Steering Fluid, Lubricating Oil, Automatic Transmission Fluid, Brake Fluid Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Limited Immersion Protection, Splash Protection
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Clear Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Compatible Cable Diameter Range : 5.7 MM [.22 INCH ] Expanded Inside Diameter (Min) : 5.72 MM [.225 INCH ] Product Length : 35 MM [1.378 INCH ] Recovered Inside Diameter (Max) : 1.27 MM [.051 INCH ] Wall Thickness : Heavy
Identification Marking Marked : No.1
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Fluids, Strain Relief, Abrasion Resistant, Mechanical Damage
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Diesel Fuel, Engine Coolant, Water, Engine Cleaner, Power Steering Fluid, Lubricating Oil, Automatic Transmission Fluid, Brake Fluid Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Limited Immersion Protection, Splash Protection
Body Features
- Flexibility : Semi-Rigid
- Lining Type : Adhesive
- Primary Product Color : Clear
- Primary Product Material : Crosslinked Polyolefin
- Sealant Type : Anti-Flux
- Shrink Ratio : 4:1
Configuration Features
- Adhesive Requirement : Adhesive Precoat
Dimensions
- Compatible Cable Diameter Range : 5.7 MM [.22 INCH ]
- Expanded Inside Diameter (Min) : 5.72 MM [.225 INCH ]
- Product Length : 35 MM [1.378 INCH ]
- Recovered Inside Diameter (Max) : 1.27 MM [.051 INCH ]
- Wall Thickness : Heavy
Identification Marking
Industry Standards
- Compatible With Agency/Standards Products : UL
- UL Rating : Recognized
Operation/Application
- Mechanical Resistance : Fluids, Strain Relief, Abrasion Resistant, Mechanical Damage
Product Type Features
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Fluid Resistance Type : Diesel Fuel, Engine Coolant, Water, Engine Cleaner, Power Steering Fluid, Lubricating Oil, Automatic Transmission Fluid, Brake Fluid
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
- Resistance Properties : Moisture & Spray Protection, Limited Immersion Protection, Splash Protection
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
A88297-000 |
|
Product Name
|
Heat Shrink Caps |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Fluid Resistant Modified Elastomer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Material
Polyolefin; Crosslinked Polyolefin
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details