TE Connectivity A85795-000

Description
44 Wire
Request a Quote
Description
44 Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - A85795-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
44 Wire

44 Wire

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number A85795-000
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Hook Up Wire - 1805960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Miniature Electrode Wire - AS 766-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details