Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Silver-Coated High Strength Copper Alloy Shield Material : Tin-Plated Copper Wire Color (Base) : Blue, White Wire Color (Stripe) : White
Configuration Features Number of Conductors : 2 Number of Strands : 19
Dimensions Conductor Insulation Diameter : 11.43 MM [.45 INCH ] Outside Cable Diameter : 3.12 MM [.123 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24
Electrical Characteristics Voltage Rating (V) : 600
Operation/Applicatio
n Shielded : Yes
Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable
Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Body Features
- Cable Color : White
- Cable Shield Size (AWG) : 38
- Conductor Material : Silver-Coated High Strength Copper Alloy
- Shield Material : Tin-Plated Copper
- Wire Color (Base) : Blue, White
- Wire Color (Stripe) : White
Configuration Features
- Number of Conductors : 2
- Number of Strands : 19
Dimensions
- Conductor Insulation Diameter : 11.43 MM [.45 INCH ]
- Outside Cable Diameter : 3.12 MM [.123 INCH ]
- Strand Size (AWG) : 36
- Wire Size (AWG) : 24
Electrical Characteristics
Operation/Application
Product Type Features
- Cable Style : Round Braided Shielded & Jacketed
- Product Classification : High Performance - Spec 44, 55 & RCW
- Product Type : Cable
Usage Conditions
- Cable Type : Spec 55
- Operating Temperature Range (DEGC) : -65 - 150