TE Connectivity Hook Up Wire A853913001

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Halogen-Free Polymer Hook Up Wire Wire Color : Black Dimensions Wire Size (MMSQ) : .75 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features 機器内用電線のケーブルのタイプ : VG-95218 Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Halogen-Free Polymer Hook Up Wire Wire Color : Black Dimensions Wire Size (MMSQ) : .75 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features 機器内用電線のケーブルのタイプ : VG-95218 Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - A853913001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
A853913001
Hook Up Wire A853913001
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Halogen-Free Polymer Hook Up Wire Wire Color : Black Dimensions Wire Size (MMSQ) : .75 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features 機器内用電線のケーブルのタイプ : VG-95218 Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Halogen-Free Polymer
  • Hook Up Wire Wire Color : Black

Dimensions


  • Wire Size (MMSQ) : .75

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Product Type Features


  • 機器内用電線のケーブルのタイプ : VG-95218

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number A853913001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 112849-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0370 inch (0.9398 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 000581-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 0271953001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 24 AWG
View Details
Hook Up Wire - 1497933001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details