TE Connectivity Connector Backshells A85282-000

Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25 MM  [.984 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34511, AS34561, M83723/41, M83723/07, M83723/71, M83723/03, M83723/04, M83723/37, M83723/95, NAS 1653, M83723/13, M83723/38, M83723/43, MS3475, NAS 1692, M83723/73, NAS 1599, M83723/69, AS34011, M83723/48, AS34671, NAS 1701, NAS 1643, M83723/86, MS3471, M83723/40, NAS 1650, M83723/91, NAS 1699, M83723/83, AS34641, M83723/82, AS34461, M83723/65, M83723/39, AS34041, M83723/14, MS3470, M83723/02, M83723/97, AS34001, M83723/76, M83723/98, MS3472, MS3476, M83723/75, NAS 1702, AS34501, M83723/36, M83723/42, M83723/74, M83723/87, NAS 1693, M83723/78, M83723/05, M83723/84, MS3474, AS34061, M83723/96, AS34081, M83723/01, AS34091, NAS 1641, NAS 1651, M83723/49, M83723/72, M83723/68, NAS 1652, M83723/92, NAS 1700, AS34681, M83723/77, M83723/66, M83723/85, NAS 1642, AS34241, AS34541, M83723/08, NAS 1694, M83723/06, M83723/67, MS3459, AS34121 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25 MM  [.984 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34511, AS34561, M83723/41, M83723/07, M83723/71, M83723/03, M83723/04, M83723/37, M83723/95, NAS 1653, M83723/13, M83723/38, M83723/43, MS3475, NAS 1692, M83723/73, NAS 1599, M83723/69, AS34011, M83723/48, AS34671, NAS 1701, NAS 1643, M83723/86, MS3471, M83723/40, NAS 1650, M83723/91, NAS 1699, M83723/83, AS34641, M83723/82, AS34461, M83723/65, M83723/39, AS34041, M83723/14, MS3470, M83723/02, M83723/97, AS34001, M83723/76, M83723/98, MS3472, MS3476, M83723/75, NAS 1702, AS34501, M83723/36, M83723/42, M83723/74, M83723/87, NAS 1693, M83723/78, M83723/05, M83723/84, MS3474, AS34061, M83723/96, AS34081, M83723/01, AS34091, NAS 1641, NAS 1651, M83723/49, M83723/72, M83723/68, NAS 1652, M83723/92, NAS 1700, AS34681, M83723/77, M83723/66, M83723/85, NAS 1642, AS34241, AS34541, M83723/08, NAS 1694, M83723/06, M83723/67, MS3459, AS34121 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - A85282-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
A85282-000
Connector Backshells A85282-000
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25 MM  [.984 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34511, AS34561, M83723/41, M83723/07, M83723/71, M83723/03, M83723/04, M83723/37, M83723/95, NAS 1653, M83723/13, M83723/38, M83723/43, MS3475, NAS 1692, M83723/73, NAS 1599, M83723/69, AS34011, M83723/48, AS34671, NAS 1701, NAS 1643, M83723/86, MS3471, M83723/40, NAS 1650, M83723/91, NAS 1699, M83723/83, AS34641, M83723/82, AS34461, M83723/65, M83723/39, AS34041, M83723/14, MS3470, M83723/02, M83723/97, AS34001, M83723/76, M83723/98, MS3472, MS3476, M83723/75, NAS 1702, AS34501, M83723/36, M83723/42, M83723/74, M83723/87, NAS 1693, M83723/78, M83723/05, M83723/84, MS3474, AS34061, M83723/96, AS34081, M83723/01, AS34091, NAS 1641, NAS 1651, M83723/49, M83723/72, M83723/68, NAS 1652, M83723/92, NAS 1700, AS34681, M83723/77, M83723/66, M83723/85, NAS 1642, AS34241, AS34541, M83723/08, NAS 1694, M83723/06, M83723/67, MS3459, AS34121 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Material : Corrosion Resisting Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ]
  • Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ]
  • Product Length : 25 MM  [.984 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34511, AS34561, M83723/41, M83723/07, M83723/71, M83723/03, M83723/04, M83723/37, M83723/95, NAS 1653, M83723/13, M83723/38, M83723/43, MS3475, NAS 1692, M83723/73, NAS 1599, M83723/69, AS34011, M83723/48, AS34671, NAS 1701, NAS 1643, M83723/86, MS3471, M83723/40, NAS 1650, M83723/91, NAS 1699, M83723/83, AS34641, M83723/82, AS34461, M83723/65, M83723/39, AS34041, M83723/14, MS3470, M83723/02, M83723/97, AS34001, M83723/76, M83723/98, MS3472, MS3476, M83723/75, NAS 1702, AS34501, M83723/36, M83723/42, M83723/74, M83723/87, NAS 1693, M83723/78, M83723/05, M83723/84, MS3474, AS34061, M83723/96, AS34081, M83723/01, AS34091, NAS 1641, NAS 1651, M83723/49, M83723/72, M83723/68, NAS 1652, M83723/92, NAS 1700, AS34681, M83723/77, M83723/66, M83723/85, NAS 1642, AS34241, AS34541, M83723/08, NAS 1694, M83723/06, M83723/67, MS3459, AS34121

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR06AI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
  • Salt Spray Resistance (HR) : 1000
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number A85282-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products