TE Connectivity Power Cable A843293001

Description
Body Features Conductor Material : Bare Copper Power Cable Wire Color : BK Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 133 Dimensions Power Cable Conductor Diameter : 5.75 MM  [.226 INCH ] Power Cable Wire Diameter : 6.77 MM  [.266 INCH ] Wire Size (MMSQ) : 16 Packaging Features Packaging Method : Reel Packaging Quantity (M) : 1 Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 150
Request a Quote
Description
Body Features Conductor Material : Bare Copper Power Cable Wire Color : BK Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 133 Dimensions Power Cable Conductor Diameter : 5.75 MM  [.226 INCH ] Power Cable Wire Diameter : 6.77 MM  [.266 INCH ] Wire Size (MMSQ) : 16 Packaging Features Packaging Method : Reel Packaging Quantity (M) : 1 Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - A843293001 - TE Connectivity
Berwyn, PA, United States
Power Cable
A843293001
Power Cable A843293001
Body Features Conductor Material : Bare Copper Power Cable Wire Color : BK Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 133 Dimensions Power Cable Conductor Diameter : 5.75 MM  [.226 INCH ] Power Cable Wire Diameter : 6.77 MM  [.266 INCH ] Wire Size (MMSQ) : 16 Packaging Features Packaging Method : Reel Packaging Quantity (M) : 1 Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 150

Body Features


  • Conductor Material : Bare Copper
  • Power Cable Wire Color : BK

Configuration Features


  • Number of Power Cable Conductors : 1
  • Number of Strands : 133

Dimensions


  • Power Cable Conductor Diameter : 5.75 MM  [.226 INCH ]
  • Power Cable Wire Diameter : 6.77 MM  [.266 INCH ]
  • Wire Size (MMSQ) : 16

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity (M) : 1

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGC) : -40 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number A843293001
Product Name Power Cable
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 0266673001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 080746-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 001035-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 094255-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers