Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, Water, De-Icing Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 31.75 MM [1.25 INCH ] Expanded Inside Diameter (Min) : 1.85 MM [.073 INCH ] Heat Shrink Tubing Size Range : .8 - 1.85 MM [.031 - .073 INCH ] Recovered Inside Diameter (Max) : .8 MM [.031 INCH ] Recovered Wall Thickness (Nominal) : .43 MM [.017 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM [.003 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Meets Low Outgassing Requirements : No Product Source : US, UK
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : VERSAFIT Wall Type : Single
Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Strain, Wrinkling, Fluids Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70
Body Features
- Flexibility : Very Flexible
- Fluid Type : Aviation Fuel, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, Water, De-Icing Fluid
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Cut Length : 31.75 MM [1.25 INCH ]
- Expanded Inside Diameter (Min) : 1.85 MM [.073 INCH ]
- Heat Shrink Tubing Size Range : .8 - 1.85 MM [.031 - .073 INCH ]
- Recovered Inside Diameter (Max) : .8 MM [.031 INCH ]
- Recovered Wall Thickness (Nominal) : .43 MM [.017 INCH ]
- Recovered Wall Thickness (Tolerance) : .08 MM [.003 INCH ]
Electrical Characteristics
Other
- Meets Low Outgassing Requirements : No
- Product Source : US, UK
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : VERSAFIT
- Wall Type : Single
Usage Conditions
- Fluid Resistance : Splash Protection
- Heat Shrink Tubing Flammability : Highly Flame-Retardant
- Heat Shrink Tubing Resistance : Strain, Wrinkling, Fluids
- Operating Temperature Range (DEGC) : -55 - 135
- Recovery Temperature (DEGC) : 90
- Shrink Temperature (Min) (DEGC) : 70