TE Connectivity
Connector Backshells
A75396-000
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Cable Entry Diameter : .2 - 11.1 MM [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM [.219 - .35 INCH ] Product Length : 36.4 MM [1.43 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : Patt 603, Patt 105
Operation/Applicatio
n Compatible With Connector Shell Size : 14
Other Connector Interface Specification : BS9522 N0001, NFL 54 125, MIL-DTL-26482 Series 1 (SPT Socapex), MIL-DTL-26482 Series 1 (SLPT Deutsch), BS9522 F0017, Def Stan 59-35, MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (SPT Bendix) Entry Size Code : 07 TE Connector Interface Code : 76
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07BI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Cable Entry Diameter : .2 - 11.1 MM [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM [.219 - .35 INCH ] Product Length : 36.4 MM [1.43 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : Patt 603, Patt 105
Operation/Applicatio
n Compatible With Connector Shell Size : 14
Other Connector Interface Specification : BS9522 N0001, NFL 54 125, MIL-DTL-26482 Series 1 (SPT Socapex), MIL-DTL-26482 Series 1 (SLPT Deutsch), BS9522 F0017, Def Stan 59-35, MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (SPT Bendix) Entry Size Code : 07 TE Connector Interface Code : 76
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07BI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Cable Entry Diameter : .2 - 11.1 MM [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM [.219 - .35 INCH ] Product Length : 36.4 MM [1.43 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : Patt 603, Patt 105
Operation/Applicatio
n Compatible With Connector Shell Size : 14
Other Connector Interface Specification : BS9522 N0001, NFL 54 125, MIL-DTL-26482 Series 1 (SPT Socapex), MIL-DTL-26482 Series 1 (SLPT Deutsch), BS9522 F0017, Def Stan 59-35, MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (SPT Bendix) Entry Size Code : 07 TE Connector Interface Code : 76
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07BI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Body Features
- Primary Product Color : Olive Drab
- Primary Product Material : Aluminum
- Primary Product Plating Material : Zinc Cobalt
Contact Features
- Primary Product Underplating Material : Electroless Nickel
Dimensions
- Cable Entry Diameter : .2 - 11.1 MM [.01 - .44 INCH ]
- Compatible Cable Diameter Range : 5.6 - 8.9 MM [.219 - .35 INCH ]
- Product Length : 36.4 MM [1.43 INCH ]
Housing Features
- Body Orientation : Straight
- Compatible With Connector Shape : Circular
Industry Standards
- Connector Detail Specification Number : Patt 603, Patt 105
Operation/Application
- Compatible With Connector Shell Size : 14
Other
- Connector Interface Specification : BS9522 N0001, NFL 54 125, MIL-DTL-26482 Series 1 (SPT Socapex), MIL-DTL-26482 Series 1 (SLPT Deutsch), BS9522 F0017, Def Stan 59-35, MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (SPT Bendix)
- Entry Size Code : 07
- TE Connector Interface Code : 76
Product Type Features
- Connector Backshell Product Style : Ruggedized
- Connector Backshell Product Type : Backshell
- Termination Device Included : TR07BI
- Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
- Salt Spray Resistance (HR) : 48
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
A75396-000 |
|
Product Name
|
Connector Backshells |
Unlock Full Specs
to access all available technical data