TE Connectivity RF Antennas A7463

Description
771MHz Whip, Straight RF Antenna 3.5dB NMO Connector Mount
Description
771MHz Whip, Straight RF Antenna 3.5dB NMO Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - A7463 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A7463
RF Antennas A7463
771MHz Whip, Straight RF Antenna 3.5dB NMO Connector Mount

771MHz Whip, Straight RF Antenna 3.5dB NMO Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number A7463
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details