TE Connectivity Power Cable Breakouts A72715N001

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 100 MM  [3.937 INCH ] Compatible Cable Diameter - Body (Min) : 49 MM  [1.929 INCH ] Compatible Cable Diameter - Leg (Max) : 47 MM  [1.850 INCH ] Compatible Cable Diameter - Leg (Min) : 24 MM  [.944 INCH ] Expanded Inside Diameter (Min) (Body) : 115 MM  [4.527 INCH ] Expanded Inside Diameter (Min) (Leg) : 52 MM  [2.047 INCH ] Leg Length : 60 MM  [2.362 INCH ] Overall Product Length : 240 MM  [9.448 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Salt Water, Contaminated Water, Moisture, Weathering, Rain Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 100 MM  [3.937 INCH ] Compatible Cable Diameter - Body (Min) : 49 MM  [1.929 INCH ] Compatible Cable Diameter - Leg (Max) : 47 MM  [1.850 INCH ] Compatible Cable Diameter - Leg (Min) : 24 MM  [.944 INCH ] Expanded Inside Diameter (Min) (Body) : 115 MM  [4.527 INCH ] Expanded Inside Diameter (Min) (Leg) : 52 MM  [2.047 INCH ] Leg Length : 60 MM  [2.362 INCH ] Overall Product Length : 240 MM  [9.448 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Salt Water, Contaminated Water, Moisture, Weathering, Rain Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - A72715N001 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
A72715N001
Power Cable Breakouts A72715N001
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 100 MM  [3.937 INCH ] Compatible Cable Diameter - Body (Min) : 49 MM  [1.929 INCH ] Compatible Cable Diameter - Leg (Max) : 47 MM  [1.850 INCH ] Compatible Cable Diameter - Leg (Min) : 24 MM  [.944 INCH ] Expanded Inside Diameter (Min) (Body) : 115 MM  [4.527 INCH ] Expanded Inside Diameter (Min) (Leg) : 52 MM  [2.047 INCH ] Leg Length : 60 MM  [2.362 INCH ] Overall Product Length : 240 MM  [9.448 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Salt Water, Contaminated Water, Moisture, Weathering, Rain Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Configuration Features


  • Number of Branches : 3

Dimensions


  • Body Length : 100 MM  [3.937 INCH ]
  • Compatible Cable Diameter - Body (Min) : 49 MM  [1.929 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 47 MM  [1.850 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 24 MM  [.944 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 115 MM  [4.527 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 52 MM  [2.047 INCH ]
  • Leg Length : 60 MM  [2.362 INCH ]
  • Overall Product Length : 240 MM  [9.448 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Spiral, Planar
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Salt Water, Contaminated Water, Moisture, Weathering, Rain
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Hydrocarbons, Transformer Oil
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number A72715N001
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 059366-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 062386-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 023869-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 036057-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details