Body Features Flexibility : Flexible Primary Product Color : Gray Primary Product Material : Polyester
Dimensions Tubing Size Range : 4. - 12. MM [.157 - .472 INCH ]
Operation/Applicatio
n Mechanical Resistance : Mechanical Damage
Other Meets Low Outgassing Requirements : No Product Source : Europe
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Wall Type : Braid Wall
Usage Conditions Operating Temperature Range : -50 - 150 DEGC [-58 - 302 DEGF ] Resistance Properties : Moisture Resistant Tubing Flammability Type : Non-Flame-Retardant
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Flexible Primary Product Color : Gray Primary Product Material : Polyester
Dimensions Tubing Size Range : 4. - 12. MM [.157 - .472 INCH ]
Operation/Applicatio
n Mechanical Resistance : Mechanical Damage
Other Meets Low Outgassing Requirements : No Product Source : Europe
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Wall Type : Braid Wall
Usage Conditions Operating Temperature Range : -50 - 150 DEGC [-58 - 302 DEGF ] Resistance Properties : Moisture Resistant Tubing Flammability Type : Non-Flame-Retardant
Body Features Flexibility : Flexible Primary Product Color : Gray Primary Product Material : Polyester
Dimensions Tubing Size Range : 4. - 12. MM [.157 - .472 INCH ]
Operation/Applicatio
n Mechanical Resistance : Mechanical Damage
Other Meets Low Outgassing Requirements : No Product Source : Europe
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Wall Type : Braid Wall
Usage Conditions Operating Temperature Range : -50 - 150 DEGC [-58 - 302 DEGF ] Resistance Properties : Moisture Resistant Tubing Flammability Type : Non-Flame-Retardant
Body Features
Flexibility : Flexible
Primary Product Color : Gray
Primary Product Material : Polyester
Dimensions
Tubing Size Range : 4. - 12. MM [.157 - .472 INCH ]
Operation/Application
Mechanical Resistance : Mechanical Damage
Other
Meets Low Outgassing Requirements : No
Product Source : Europe
Packaging Features
Packaging Method : Box
Product Availability
Applicable Region : Global
Product Type Features
Wall Type : Braid Wall
Usage Conditions
Operating Temperature Range : -50 - 150 DEGC [-58 - 302 DEGF ]