Body Features Compatible Conductor Material : Copper, Aluminum Conductor Shape : Round Solid, Sector Solid, Sector Stranded, Round Stranded
Configuration Features Number of Bolts : 6 Number of Cores : 4
Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 16 - 120, 50 - 150, 10 - 95, 35 - 120 Compatible Conductor Cross-Section Range - Main (MMSQ) : 120 - 150, 95 - 120
Electrical Characteristics Voltage Class (KV) : ≤ 1
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia
Product Type Features Installation Technology : Piercing
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Conductor Shape : Round Solid, Sector Solid, Sector Stranded, Round Stranded
Configuration Features
- Number of Bolts : 6
- Number of Cores : 4
Dimensions
- Compatible Conductor Cross-Section Range - Branch (MMSQ) : 16 - 120, 50 - 150, 10 - 95, 35 - 120
- Compatible Conductor Cross-Section Range - Main (MMSQ) : 120 - 150, 95 - 120
Electrical Characteristics
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia
Product Type Features
- Installation Technology : Piercing