TE Connectivity Connector Backshells A65291-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 38.1 MM  [.01 - 1.5 INCH ] Compatible Cable Diameter Range : 19.1 - 30.5 MM  [.75 - 1.2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34241, M83723/73, NAS 1642, M83723/67, AS34081, M83723/38, M83723/83, AS34061, M83723/97, M83723/78, MS3474, AS34501, M83723/07, M83723/39, NAS 1694, MS3470, NAS 1650, M83723/14, M83723/84, MS3471, M83723/08, M83723/42, M83723/98, M83723/04, AS34671, M83723/13, M83723/74, M83723/85, AS34461, M83723/43, M83723/40, M83723/05, M83723/65, MS3472, M83723/41, M83723/49, AS34541, M83723/82, NAS 1699, NAS 1599, M83723/48, NAS 1692, MS3459, M83723/03, AS34041, AS34681, M83723/69, M83723/76, NAS 1701, MS3476, M83723/71, NAS 1641, M83723/36, MS3475, AS34511, M83723/66, AS34561, NAS 1702, NAS 1693, AS34091, M83723/72, M83723/91, NAS 1700, NAS 1651, AS34001, NAS 1652, M83723/06, M83723/68, M83723/87, M83723/86, NAS 1643, AS34011, AS34641, M83723/01, M83723/75, M83723/96, AS34121, M83723/77, M83723/92, M83723/37, M83723/95, M83723/02, NAS 1653 Operation/Applicatio n Compatible With Connector Shell Size : 32 Other Entry Size Code : 24 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR24AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 38.1 MM  [.01 - 1.5 INCH ] Compatible Cable Diameter Range : 19.1 - 30.5 MM  [.75 - 1.2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34241, M83723/73, NAS 1642, M83723/67, AS34081, M83723/38, M83723/83, AS34061, M83723/97, M83723/78, MS3474, AS34501, M83723/07, M83723/39, NAS 1694, MS3470, NAS 1650, M83723/14, M83723/84, MS3471, M83723/08, M83723/42, M83723/98, M83723/04, AS34671, M83723/13, M83723/74, M83723/85, AS34461, M83723/43, M83723/40, M83723/05, M83723/65, MS3472, M83723/41, M83723/49, AS34541, M83723/82, NAS 1699, NAS 1599, M83723/48, NAS 1692, MS3459, M83723/03, AS34041, AS34681, M83723/69, M83723/76, NAS 1701, MS3476, M83723/71, NAS 1641, M83723/36, MS3475, AS34511, M83723/66, AS34561, NAS 1702, NAS 1693, AS34091, M83723/72, M83723/91, NAS 1700, NAS 1651, AS34001, NAS 1652, M83723/06, M83723/68, M83723/87, M83723/86, NAS 1643, AS34011, AS34641, M83723/01, M83723/75, M83723/96, AS34121, M83723/77, M83723/92, M83723/37, M83723/95, M83723/02, NAS 1653 Operation/Applicatio n Compatible With Connector Shell Size : 32 Other Entry Size Code : 24 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR24AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - A65291-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
A65291-000
Connector Backshells A65291-000
Body Features Primary Product Color : Bright Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 38.1 MM  [.01 - 1.5 INCH ] Compatible Cable Diameter Range : 19.1 - 30.5 MM  [.75 - 1.2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34241, M83723/73, NAS 1642, M83723/67, AS34081, M83723/38, M83723/83, AS34061, M83723/97, M83723/78, MS3474, AS34501, M83723/07, M83723/39, NAS 1694, MS3470, NAS 1650, M83723/14, M83723/84, MS3471, M83723/08, M83723/42, M83723/98, M83723/04, AS34671, M83723/13, M83723/74, M83723/85, AS34461, M83723/43, M83723/40, M83723/05, M83723/65, MS3472, M83723/41, M83723/49, AS34541, M83723/82, NAS 1699, NAS 1599, M83723/48, NAS 1692, MS3459, M83723/03, AS34041, AS34681, M83723/69, M83723/76, NAS 1701, MS3476, M83723/71, NAS 1641, M83723/36, MS3475, AS34511, M83723/66, AS34561, NAS 1702, NAS 1693, AS34091, M83723/72, M83723/91, NAS 1700, NAS 1651, AS34001, NAS 1652, M83723/06, M83723/68, M83723/87, M83723/86, NAS 1643, AS34011, AS34641, M83723/01, M83723/75, M83723/96, AS34121, M83723/77, M83723/92, M83723/37, M83723/95, M83723/02, NAS 1653 Operation/Applicatio n Compatible With Connector Shell Size : 32 Other Entry Size Code : 24 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR24AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Corrosion Resisting Steel
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 38.1 MM  [.01 - 1.5 INCH ]
  • Compatible Cable Diameter Range : 19.1 - 30.5 MM  [.75 - 1.2 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34241, M83723/73, NAS 1642, M83723/67, AS34081, M83723/38, M83723/83, AS34061, M83723/97, M83723/78, MS3474, AS34501, M83723/07, M83723/39, NAS 1694, MS3470, NAS 1650, M83723/14, M83723/84, MS3471, M83723/08, M83723/42, M83723/98, M83723/04, AS34671, M83723/13, M83723/74, M83723/85, AS34461, M83723/43, M83723/40, M83723/05, M83723/65, MS3472, M83723/41, M83723/49, AS34541, M83723/82, NAS 1699, NAS 1599, M83723/48, NAS 1692, MS3459, M83723/03, AS34041, AS34681, M83723/69, M83723/76, NAS 1701, MS3476, M83723/71, NAS 1641, M83723/36, MS3475, AS34511, M83723/66, AS34561, NAS 1702, NAS 1693, AS34091, M83723/72, M83723/91, NAS 1700, NAS 1651, AS34001, NAS 1652, M83723/06, M83723/68, M83723/87, M83723/86, NAS 1643, AS34011, AS34641, M83723/01, M83723/75, M83723/96, AS34121, M83723/77, M83723/92, M83723/37, M83723/95, M83723/02, NAS 1653

Operation/Application


  • Compatible With Connector Shell Size : 32

Other


  • Entry Size Code : 24
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR24AI
  • Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number A65291-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details