TE Connectivity Heat Shrink Tubing A60818-000

Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 14.4 MM  [.566 INCH ] Heat Shrink Tubing Size Range : 7 - 14.4 MM  [.275 - .566 INCH ] Recovered Inside Diameter (Max) : 7 MM  [.275 INCH ] Recovered Wall Thickness (Nominal) : .68 MM  [.027 INCH ] Other Meets Low Outgassing Requirements : No Product Source : UK, US Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Product Family : V2 Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Highly Flame-Resistant Heat Shrink Tubing Resistance : Strain, Wrinkling Operating Temperature Range (DEGC) : -30 - 125 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 80
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 14.4 MM  [.566 INCH ] Heat Shrink Tubing Size Range : 7 - 14.4 MM  [.275 - .566 INCH ] Recovered Inside Diameter (Max) : 7 MM  [.275 INCH ] Recovered Wall Thickness (Nominal) : .68 MM  [.027 INCH ] Other Meets Low Outgassing Requirements : No Product Source : UK, US Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Product Family : V2 Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Highly Flame-Resistant Heat Shrink Tubing Resistance : Strain, Wrinkling Operating Temperature Range (DEGC) : -30 - 125 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A60818-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
A60818-000
Heat Shrink Tubing A60818-000
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 14.4 MM  [.566 INCH ] Heat Shrink Tubing Size Range : 7 - 14.4 MM  [.275 - .566 INCH ] Recovered Inside Diameter (Max) : 7 MM  [.275 INCH ] Recovered Wall Thickness (Nominal) : .68 MM  [.027 INCH ] Other Meets Low Outgassing Requirements : No Product Source : UK, US Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Product Family : V2 Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Highly Flame-Resistant Heat Shrink Tubing Resistance : Strain, Wrinkling Operating Temperature Range (DEGC) : -30 - 125 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 14.4 MM  [.566 INCH ]
  • Heat Shrink Tubing Size Range : 7 - 14.4 MM  [.275 - .566 INCH ]
  • Recovered Inside Diameter (Max) : 7 MM  [.275 INCH ]
  • Recovered Wall Thickness (Nominal) : .68 MM  [.027 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : UK, US

Packaging Features


  • Packaging Method : Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : V2
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : None
  • Heat Shrink Tubing Flammability : Highly Flame-Resistant
  • Heat Shrink Tubing Resistance : Strain, Wrinkling
  • Operating Temperature Range (DEGC) : -30 - 125
  • Recovery Temperature (DEGC) : 90
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number A60818-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 027316-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 013706-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0619354003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 063725K026 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers