Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Red
Dimensions Wire Size (MMSQ) : .4
Electrical Characteristics Operating Voltage (V) : 600
Usage Conditions Cable Type : VG-95218 Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Conductor Material : Tin-Plated Copper
- Wire & Cable Insulation Material : Halogen-Free Polymer
- Wire Color (Base) : Red
Dimensions
Electrical Characteristics
- Operating Voltage (V) : 600
Usage Conditions
- Cable Type : VG-95218
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]