TE Connectivity Standard Rectangular Connectors A54439-000

Description
Body Features Connector & Keying Code : DB Shell Plating Material : Nickel Strain Relief Type : Cable Clamp Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 954 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shell Size : 01 Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : DB Shell Plating Material : Nickel Strain Relief Type : Cable Clamp Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 954 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shell Size : 01 Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - A54439-000 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
A54439-000
Standard Rectangular Connectors A54439-000
Body Features Connector & Keying Code : DB Shell Plating Material : Nickel Strain Relief Type : Cable Clamp Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 954 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shell Size : 01 Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector & Keying Code : DB
  • Shell Plating Material : Nickel
  • Strain Relief Type : Cable Clamp

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 1500
  • Operating Voltage (VDC) : 954

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Jackscrew
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Kit
  • Connector Shell Size : 01
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number A54439-000
Product Name Standard Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-111506-8 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Panel Mount
View Details
6 suppliers
Data Bus Connectors - 026637-000 - TE Connectivity
Specs
Termination Solder
View Details