TE Connectivity Mechanical Connectors A54098N001

Description
Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Flexible, Stranded, Solid Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 5 Dimensions Bolt Head Size (Across Flats) (MM) : 22, 19 Compatible Conductor Cross-Section Range (MMSQ) : 185 - 400, 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500 Inside Diameter Range (MM) : 20, 25.5 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Connector Product Availability Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Flexible, Stranded, Solid Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 5 Dimensions Bolt Head Size (Across Flats) (MM) : 22, 19 Compatible Conductor Cross-Section Range (MMSQ) : 185 - 400, 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500 Inside Diameter Range (MM) : 20, 25.5 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Connector Product Availability Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - A54098N001 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
A54098N001
Mechanical Connectors A54098N001
Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Flexible, Stranded, Solid Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 5 Dimensions Bolt Head Size (Across Flats) (MM) : 22, 19 Compatible Conductor Cross-Section Range (MMSQ) : 185 - 400, 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500 Inside Diameter Range (MM) : 20, 25.5 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Connector Product Availability Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Installation Technology : Shear Bolt

Body Features


  • Blocked : Yes
  • Compatible Conductor Material : Copper, Aluminum
  • Conductor Type : Flexible, Stranded, Solid
  • Primary Product Material : Aluminum Alloy

Configuration Features


  • Number of Bolts : 5

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 22, 19
  • Compatible Conductor Cross-Section Range (MMSQ) : 185 - 400, 95 - 240
  • Compatible Conductor Range (AWGKC) : 4/0 - 500
  • Inside Diameter Range (MM) : 20, 25.5

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : IEC 61238-1 Class A

Operation/Application


  • Mechanical Connector Product Type : Connector

Product Availability


  • Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number A54098N001
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details