TE Connectivity Antennas A4503

Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : LMR, IoT, M2M Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : LMR, IoT, M2M Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - A4503 - TE Connectivity
Berwyn, PA, United States
Antennas
A4503
Antennas A4503
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : LMR, IoT, M2M Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 3

Configuration Features


  • Antenna Style : External
  • Antenna Type : Whip
  • Band Type : UHF
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR, IoT, M2M

Product Type Features


  • Antenna Connector Type : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 450 - 470
  • Gain (Max) (DB) : 3
Buy Now
450MHZ Rf Antenna - 875-A4503 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MHZ Rf Antenna
875-A4503
450MHZ Rf Antenna 875-A4503
RF ANT 450MHZ WHIP STR NMO BASE Product overview: A4503 from TE Connectivity Laird is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A4503 can be used for catalog matching and distributor lookup.

RF ANT 450MHZ WHIP STR NMO BASE Product overview: A4503 from TE Connectivity Laird is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A4503 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - A4503 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A4503
RF Antennas A4503
450MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 3.5dBi NMO Base Mount

450MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 3.5dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number A4503 875-A4503 A4503
Product Name Antennas 450MHZ Rf Antenna RF Antennas
Applications Modem or Wireless Network; LMR, IoT, M2M RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823599-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, 3G, GSM, Cellular, 2G, GPS, 4G, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 1-2108937-2 - TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118788-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
3 suppliers
Antennas - 2108792-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers