Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 220 MM [8.661 INCH ] Compatible Cable Diameter (Min) : 88 MM [3.464 INCH ] Expanded Inside Diameter (Min) : 245 MM [9.646 INCH ] Recovered Inside Diameter (Max) : 80 MM [3.15 INCH ] Recovered Wall Thickness (Max) : 2.4 MM [.094 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-214, IEC 60684-3-247
Packaging Features Spool Length : 60 M [197 FT ]
Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas
Product Type Features Adhesive Coating : Without Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Flame-Retardant Resistance, UV Resistant, Damage Resistance, High Temperature Resistant, Mechanical Impact Resistance, Low Temperature Resistant, Liquid & Oil Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 220 MM [8.661 INCH ]
- Compatible Cable Diameter (Min) : 88 MM [3.464 INCH ]
- Expanded Inside Diameter (Min) : 245 MM [9.646 INCH ]
- Recovered Inside Diameter (Max) : 80 MM [3.15 INCH ]
- Recovered Wall Thickness (Max) : 2.4 MM [.094 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-214, IEC 60684-3-247
Packaging Features
- Spool Length : 60 M [197 FT ]
Product Availability
- Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas
Product Type Features
- Adhesive Coating : Without
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Flame-Retardant Resistance, UV Resistant, Damage Resistance, High Temperature Resistant, Mechanical Impact Resistance, Low Temperature Resistant, Liquid & Oil Resistance