Win Source Part Number: 1141592-A3RRA-2636G
Category: Cable Assemblies>Rectangul
Number of Positions: 26
Color: Gray, Ribbon
Features: Polarizing Key, Strain Relief
Connector Type: Plug to Plug
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 3.00' (914.40mm)
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.100" (2.54mm)
Pitch - Cable: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: TE Connectivity AMP Connectors
Base Product Number: A3RRA
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IDC CABLE-APR26A/ AE26G / APR26A Product overview: A3RRA-2636G from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-A3RRA-2636G can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1141592-A3RRA-2636G | 450-A3RRA-2636G |
| Product Name | Cable Assemblies - Rectangular Cable Assemblies | Cable Assembly |
| Cable Shielding | Unshielded |