TE Connectivity Rectangular Cable Assemblies A3DDB-1018M

Description
10 Position Cable Assembly Rectangular Socket to Socket 1.50' (457.20mm)
Request a Quote Datasheet
Description
10 Position Cable Assembly Rectangular Socket to Socket 1.50' (457.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - A3DDB-1018M-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A3DDB-1018M-ND
Rectangular Cable Assemblies A3DDB-1018M-ND
10 Position Cable Assembly Rectangular Socket to Socket 1.50' (457.20mm)

10 Position Cable Assembly Rectangular Socket to Socket 1.50' (457.20mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number A3DDB-1018M-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q925-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type BS1363A
View Details
3 suppliers