TE Connectivity ™ Rectangular Cable Assemblies - A3BRA-2418M A3BRA-2418M

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1102099-A3BRA-2418M Number of Positions: 24 Color: Multiple, Ribbon Features: Strain Relief (Socket); Polarizing Key, Strain Relief (Plug) Connector Type: Socket to Plug Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Length: 1.50' (457.20mm) Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Categories: Cable Assemblies Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1102099-A3BRA-2418M Number of Positions: 24 Color: Multiple, Ribbon Features: Strain Relief (Socket); Polarizing Key, Strain Relief (Plug) Connector Type: Socket to Plug Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Length: 1.50' (457.20mm) Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Categories: Cable Assemblies Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rectangular Cable Assemblies - A3BRA-2418M
1102099-A3BRA-2418M
Rectangular Cable Assemblies - A3BRA-2418M 1102099-A3BRA-2418M
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1102099-A3BRA-2418M Number of Positions: 24 Color: Multiple, Ribbon Features: Strain Relief (Socket); Polarizing Key, Strain Relief (Plug) Connector Type: Socket to Plug Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Length: 1.50' (457.20mm) Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Categories: Cable Assemblies Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1102099-A3BRA-2418M
Number of Positions: 24
Color: Multiple, Ribbon
Features: Strain Relief (Socket); Polarizing Key, Strain Relief (Plug)
Connector Type: Socket to Plug
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Length: 1.50' (457.20mm)
Cable Termination: IDC
Pitch - Connector: 0.100" (2.54mm)
Pitch - Cable: 0.050" (1.27mm)
Categories: Cable Assemblies
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Cable Assembly
450-A3BRA-2418M
Cable Assembly 450-A3BRA-2418M
IDC CABLE - ASS24B/AE24M/APR24B Product overview: A3BRA-2418M from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-A3BRA-2418M can be used for catalog matching and distributor lookup.

IDC CABLE - ASS24B/AE24M/APR24B Product overview: A3BRA-2418M from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-A3BRA-2418M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1102099-A3BRA-2418M 450-A3BRA-2418M
Product Name Rectangular Cable Assemblies - A3BRA-2418M Cable Assembly
Cable Shielding Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details