TE Connectivity Rectangular Cable Assemblies A3AKB-5018M

Description
50 Position Cable Assembly Rectangular Socket to Plug 1.50' (457.20mm)
Request a Quote Datasheet
Description
50 Position Cable Assembly Rectangular Socket to Plug 1.50' (457.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - A3AKB-5018M-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A3AKB-5018M-ND
Rectangular Cable Assemblies A3AKB-5018M-ND
50 Position Cable Assembly Rectangular Socket to Plug 1.50' (457.20mm)

50 Position Cable Assembly Rectangular Socket to Plug 1.50' (457.20mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number A3AKB-5018M-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details