TE Connectivity Rectangular Cable Assemblies A3AAH-2418G

Description
24 Position Cable Assembly Rectangular Socket to Socket 1.50' (457.20mm)
Request a Quote Datasheet
Description
24 Position Cable Assembly Rectangular Socket to Socket 1.50' (457.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - A3AAH-2418G-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A3AAH-2418G-ND
Rectangular Cable Assemblies A3AAH-2418G-ND
24 Position Cable Assembly Rectangular Socket to Socket 1.50' (457.20mm)

24 Position Cable Assembly Rectangular Socket to Socket 1.50' (457.20mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number A3AAH-2418G-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 18.0″ - ULC-1.5FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details