TE Connectivity Heat Shrink Boots A36364A001

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material Code : 12 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 202K Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 394 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material Code : 12 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 202K Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 394 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - A36364A001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
A36364A001
Heat Shrink Boots A36364A001
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material Code : 12 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 202K Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 394 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 200
  • Material Code : 12

Configuration Features


  • Lipped : Yes

Other


  • Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures
  • Molded Part Shape Code : 202K

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 394 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number A36364A001
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Sealing Sleeves - 010951-000 - TE Connectivity
Specs
Material Crosslinked Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Bushings & Bobbins - 026831-000 - TE Connectivity
Specs
Material Modified Elastomer
View Details
2 suppliers
Heat Shrink Tubing - 085193P003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 048552-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details