Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044278-A36332-000
Color: Green
Material: Aluminium
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): A36332-000BND40AB00-
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
ELV: Non-Compliant
Wire/Cable Diameter: 7.6 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1044278-A36332-000 |
| Product Name | OEM Parts - OEM Parts (A - B) - A36332-000 |