TE Connectivity
Power Cable Heat Shrink Tubing
A35391-000
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 126 MM [4.96 INCH ] Compatible Cable Diameter (Min) : 46 MM [1.811 INCH ] Product Length : 800 MM [31.496 INCH ] Recovered Wall Thickness (Max) (MM) : 3.1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Damage Resistance, Mechanical Impact Resistance, Flame-Retardant Resistance, Low Temperature Resistant, UV Resistant, High Temperature Resistant, Liquid & Oil Resistance
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 126 MM [4.96 INCH ] Compatible Cable Diameter (Min) : 46 MM [1.811 INCH ] Product Length : 800 MM [31.496 INCH ] Recovered Wall Thickness (Max) (MM) : 3.1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Damage Resistance, Mechanical Impact Resistance, Flame-Retardant Resistance, Low Temperature Resistant, UV Resistant, High Temperature Resistant, Liquid & Oil Resistance
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 126 MM [4.96 INCH ] Compatible Cable Diameter (Min) : 46 MM [1.811 INCH ] Product Length : 800 MM [31.496 INCH ] Recovered Wall Thickness (Max) (MM) : 3.1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Damage Resistance, Mechanical Impact Resistance, Flame-Retardant Resistance, Low Temperature Resistant, UV Resistant, High Temperature Resistant, Liquid & Oil Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 126 MM [4.96 INCH ]
- Compatible Cable Diameter (Min) : 46 MM [1.811 INCH ]
- Product Length : 800 MM [31.496 INCH ]
- Recovered Wall Thickness (Max) (MM) : 3.1
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Damage Resistance, Mechanical Impact Resistance, Flame-Retardant Resistance, Low Temperature Resistant, UV Resistant, High Temperature Resistant, Liquid & Oil Resistance
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
A35391-000 |
|
Product Name
|
Power Cable Heat Shrink Tubing |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyolefin; Polyolefin Flexible Modified
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
2 suppliers
Sleeving
Shrink Tubing
Material
Modified Fluoro-Elastomer
Operating Temperature
-67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details