Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042148-A34464-000
Number of Positions: 40
Pitch: 2.5146 mm
Connector Type: Pin, Plug
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Crimp
Number of Contacts: 40
Shielding: Unshielded
Contact Plating: Gold, Nickel
Operating Supply Voltage: 1.5 kV
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): F88806-000; 1658621-9; 102387-9; 87831-4020; 87833-4020; 87568-4093MTCPQKT2P2
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Mount: Socket
RoHS: Compliant
Sealable: Yes
Mating Retention: With
Contact Retention: With
Mating Alignment: With
Gasket: Without
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1042148-A34464-000 |
| Product Name | OEM Parts - OEM Parts (A - B) - A34464-000 |