Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1
Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Threaded
Other Dielectric Material : PTFE
Packaging Features Packaging Method : Bag & Box
Product Type Features Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : TNC
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature Range : -55 - 100 DEGC [-67 - 212 DEGF ]
Body Features
- Body Material : Brass
- Body Material Finish : Plated
- Body Plating Material : Nickel
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
Contact Features
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Nickel
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Board Mount
- RF Connector Coupling Mechanism : Threaded
Other
- Dielectric Material : PTFE
Packaging Features
- Packaging Method : Bag & Box
Product Type Features
- Connector System : Cable-to-Panel
- RF Connector Style : Plug
- RF Interface : TNC
Termination Features
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Operating Temperature Range : -55 - 100 DEGC [-67 - 212 DEGF ]