Configuration Features Coupler Options : Without Internal Terminator Number of Stubs : 1
Other Cable Assembly Length : 1.981 M [6.5 FT ] Grade : Space
Product Type Features Coupler Type : In-Line Coupler Data Bus Cable Type : 7724S1664 (Optimized Single Shield)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Coupler Options : Without Internal Terminator Number of Stubs : 1
Other Cable Assembly Length : 1.981 M [6.5 FT ] Grade : Space
Product Type Features Coupler Type : In-Line Coupler Data Bus Cable Type : 7724S1664 (Optimized Single Shield)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Configuration Features Coupler Options : Without Internal Terminator Number of Stubs : 1
Other Cable Assembly Length : 1.981 M [6.5 FT ] Grade : Space
Product Type Features Coupler Type : In-Line Coupler Data Bus Cable Type : 7724S1664 (Optimized Single Shield)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Configuration Features
Coupler Options : Without Internal Terminator
Number of Stubs : 1
Other
Cable Assembly Length : 1.981 M [6.5 FT ]
Grade : Space
Product Type Features
Coupler Type : In-Line Coupler
Data Bus Cable Type : 7724S1664 (Optimized Single Shield)