TE Connectivity Heat Shrink Tubing A28445-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, De-Icing Fluid, Aviation Fuel, Water, Chemicals/Solvents, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 30 MM  [1.181 INCH ] Expanded Inside Diameter (Min) : 20.45 MM  [.805 INCH ] Heat Shrink Tubing Size Range : 9.5 - 20.45 MM  [.375 - .805 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : VERSAFIT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Strain, Wrinkling, Fluids Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, De-Icing Fluid, Aviation Fuel, Water, Chemicals/Solvents, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 30 MM  [1.181 INCH ] Expanded Inside Diameter (Min) : 20.45 MM  [.805 INCH ] Heat Shrink Tubing Size Range : 9.5 - 20.45 MM  [.375 - .805 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : VERSAFIT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Strain, Wrinkling, Fluids Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A28445-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
A28445-000
Heat Shrink Tubing A28445-000
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, De-Icing Fluid, Aviation Fuel, Water, Chemicals/Solvents, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 30 MM  [1.181 INCH ] Expanded Inside Diameter (Min) : 20.45 MM  [.805 INCH ] Heat Shrink Tubing Size Range : 9.5 - 20.45 MM  [.375 - .805 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : VERSAFIT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Strain, Wrinkling, Fluids Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Hydraulic Fluid, De-Icing Fluid, Aviation Fuel, Water, Chemicals/Solvents, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 30 MM  [1.181 INCH ]
  • Expanded Inside Diameter (Min) : 20.45 MM  [.805 INCH ]
  • Heat Shrink Tubing Size Range : 9.5 - 20.45 MM  [.375 - .805 INCH ]
  • Recovered Inside Diameter (Max) : 9.5 MM  [.375 INCH ]
  • Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ]
  • Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : VERSAFIT
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Highly Flame-Retardant
  • Heat Shrink Tubing Resistance : Strain, Wrinkling, Fluids
  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 90
  • Shrink Temperature (Min) (DEGC) : 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number A28445-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 095555N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 070003-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 049361-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0021036029 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details