TE Connectivity Ring Connectors A26616-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Shape : Sector Stranded, Round Solid Configuration Features Number of Bolts : 6 Number of Cores : 3 - 5 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 50 Compatible Conductor Cross-Section Range - Main (MMSQ) : 240, 120 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, Europe, Middle East & Africa Product Type Features Installation Technology : Piercing
Request a Quote
Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Shape : Sector Stranded, Round Solid Configuration Features Number of Bolts : 6 Number of Cores : 3 - 5 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 50 Compatible Conductor Cross-Section Range - Main (MMSQ) : 240, 120 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, Europe, Middle East & Africa Product Type Features Installation Technology : Piercing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A26616-000 - TE Connectivity
Berwyn, PA, United States
Ring Connectors
A26616-000
Ring Connectors A26616-000
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Shape : Sector Stranded, Round Solid Configuration Features Number of Bolts : 6 Number of Cores : 3 - 5 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 50 Compatible Conductor Cross-Section Range - Main (MMSQ) : 240, 120 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, Europe, Middle East & Africa Product Type Features Installation Technology : Piercing

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Conductor Shape : Sector Stranded, Round Solid

Configuration Features


  • Number of Bolts : 6
  • Number of Cores : 3 - 5

Dimensions


  • Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 50
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 240, 120

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Piercing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number A26616-000
Product Name Ring Connectors
Mounting Piercing
Unlock Full Specs
to access all available technical data

Similar Products