TE Connectivity Heat Shrink Tubing A25452-000

Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ] Heat Shrink Tubing Size Range : 3.1 - 9.5 MM  [.12 - .375 INCH ] Recovered Inside Diameter (Max) : 3.1 MM  [.12 INCH ] Recovered Wall Thickness (Tolerance) : 1.65 MM  [.065 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Coil Product Availability Applicable Region : Global Product Type Features Product Family : DWP-125 Wall Type : Dual Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ] Heat Shrink Tubing Size Range : 3.1 - 9.5 MM  [.12 - .375 INCH ] Recovered Inside Diameter (Max) : 3.1 MM  [.12 INCH ] Recovered Wall Thickness (Tolerance) : 1.65 MM  [.065 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Coil Product Availability Applicable Region : Global Product Type Features Product Family : DWP-125 Wall Type : Dual Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A25452-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
A25452-000
Heat Shrink Tubing A25452-000
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ] Heat Shrink Tubing Size Range : 3.1 - 9.5 MM  [.12 - .375 INCH ] Recovered Inside Diameter (Max) : 3.1 MM  [.12 INCH ] Recovered Wall Thickness (Tolerance) : 1.65 MM  [.065 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Coil Product Availability Applicable Region : Global Product Type Features Product Family : DWP-125 Wall Type : Dual Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Flexible
  • Fluid Type : Lubricating Oil, Hydraulic Fluid, Water
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ]
  • Heat Shrink Tubing Size Range : 3.1 - 9.5 MM  [.12 - .375 INCH ]
  • Recovered Inside Diameter (Max) : 3.1 MM  [.12 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.65 MM  [.065 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Coil

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : DWP-125
  • Wall Type : Dual

Usage Conditions


  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids
  • Operating Temperature Range (DEGC) : -40 - 110
  • Recovery Temperature (DEGC) : 125
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number A25452-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0204440001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 064585N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0021036002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Heat Shrink Tubing - 009218-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details