TE Connectivity Mechanical Connectors A23668-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Solid, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 25 - 35, 25 - 70, 50 - 95, 16 - 95, 25 - 95, 10 - 50 Compatible Conductor Range (AWGKC) : 4 - 2/0, 4 - 4/0, 1/0 - 4/0, 4 - 2 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 84 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Solid, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 25 - 35, 25 - 70, 50 - 95, 16 - 95, 25 - 95, 10 - 50 Compatible Conductor Range (AWGKC) : 4 - 2/0, 4 - 4/0, 1/0 - 4/0, 4 - 2 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 84 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - A23668-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
A23668-000
Mechanical Connectors A23668-000
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Solid, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 25 - 35, 25 - 70, 50 - 95, 16 - 95, 25 - 95, 10 - 50 Compatible Conductor Range (AWGKC) : 4 - 2/0, 4 - 4/0, 1/0 - 4/0, 4 - 2 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 84 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Sector, Solid, Stranded
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 1

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 13
  • Compatible Conductor Cross-Section Range (MMSQ) : 25 - 35, 25 - 70, 50 - 95, 16 - 95, 25 - 95, 10 - 50
  • Compatible Conductor Range (AWGKC) : 4 - 2/0, 4 - 4/0, 1/0 - 4/0, 4 - 2
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 84

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Terminal Lug
  • Power Component Application Type : Outdoor Use, Indoor Use

Product Availability


  • Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number A23668-000
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0056-00-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers