Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum
Configuration Features Number of Holes : 0
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 26.5 MM [1.04 INCH ] Barrel Length : 70 MM [2.756 INCH ] Barrel Outside Diameter : 47 MM [1.85 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Conductor Range (AWGKC) : 800 - 800 Lug Length : 103 MM [4.055 INCH ] Lug Width : 49 MM [1.929 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Aluminum
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Palm Terminal Material : Copper
- Primary Product Material : Copper, Aluminum
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 26.5 MM [1.04 INCH ]
- Barrel Length : 70 MM [2.756 INCH ]
- Barrel Outside Diameter : 47 MM [1.85 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 400
- Compatible Conductor Range (AWGKC) : 800 - 800
- Lug Length : 103 MM [4.055 INCH ]
- Lug Width : 49 MM [1.929 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Installation Technology : Compression