TE Connectivity Connector Backshells A22867-000

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 358.8 MM  [14.125 INCH ] Housing Features Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 358.8 MM  [14.125 INCH ] Housing Features Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - A22867-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
A22867-000
Connector Backshells A22867-000
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 358.8 MM  [14.125 INCH ] Housing Features Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 358.8 MM  [14.125 INCH ]

Housing Features


  • Compatible With Connector Shape : Circular

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
adapters
A22867-000
adapters A22867-000
Adaptors

Adaptors

Buy Now
Swedesboro, NJ, United States
adapters
A22867-000
adapters A22867-000
adapters

adapters

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number A22867-000 A22867-000
Product Name Connector Backshells adapters
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Compression Connectors - 010080-000 - TE Connectivity
Specs
Mounting Compression
View Details