TE Connectivity Switch; Switch Operation Alcoswitch Te Connectivity A211P3ZQ04

Description
SWITCH; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
SWITCH; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch; Switch Operation Alcoswitch Te Connectivity - 55T0877 - Newark, An Avnet Company
Chicago, IL, United States
Switch; Switch Operation Alcoswitch Te Connectivity
55T0877
Switch; Switch Operation Alcoswitch Te Connectivity 55T0877
SWITCH; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V; Switch Terminals:Solder RoHS Compliant: Yes

SWITCH; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
SWITCH, A TOGGLE, P3 ACTUATOR, Y BUSHING, Z TERMINAL, Q CONTACT
70156108
SWITCH, A TOGGLE, P3 ACTUATOR, Y BUSHING, Z TERMINAL, Q CONTACT 70156108
The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.

The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches
Product Number 55T0877 70156108
Product Name Switch; Switch Operation Alcoswitch Te Connectivity SWITCH, A TOGGLE, P3 ACTUATOR, Y BUSHING, Z TERMINAL, Q CONTACT
Switch Type Toggle Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Solder Terminals; Solder Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 2585-08-1-1-13D-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Toggle - A2SAH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TAX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details