Toggle Switches DP ON-(ON) LONG BAT LUG TOGGLE SWITCH
The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.
SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 7109785 | 7109785P | A208SYZQ04 | 70156157 | 69K6661 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | SWITCH, A TOGGLE, S ACTUATOR, Y BUSHING, Z TERMINAL, Q CONTACT | Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-(on) | On-On | On-(On) | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Solder Terminals; Straight PC Pins; Solder | Solder Terminals; Straight PC Pins; Solder | Screw Terminals | Wire Lug | |
| Standards / Compliances | RoHS | RoHS | RoHS | RoHS |