Toggle Switch, DPDT, On-off-(on)
TOGGLE SWITCH, DPDT, 5A, 125VAC, PANEL; Switch Operation:On-Off-(On
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A207T1ZQ04 | 98X2343 | A207T1ZQ04 |
| Product Name | Switches - Toggle Switches | Toggle Switch, Dpdt, 5A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (Center OFF) | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |