TE Connectivity Toggle Switches A207SYZQ04

Description
TE Connectivity 2-1825139-4
Request a Quote Datasheet
Description
TE Connectivity 2-1825139-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7109814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109814
Toggle Switches 7109814
TE Connectivity 2-1825139-4

TE Connectivity 2-1825139-4

Supplier's Site
Toggle Switches - 7109814P - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109814P
Toggle Switches 7109814P
TE Connectivity 2-1825139-4

TE Connectivity 2-1825139-4

Supplier's Site
Switch, Toggle, Dpdt, 5A, 125V; Switch Operation Alcoswitch Te Connectivity - 02M5938 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 5A, 125V; Switch Operation Alcoswitch Te Connectivity
02M5938
Switch, Toggle, Dpdt, 5A, 125V; Switch Operation Alcoswitch Te Connectivity 02M5938
SWITCH, TOGGLE, DPDT, 5A, 125V; Switch Operation:On-Off-(On ); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 5A, 125V; Switch Operation:On-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
A207SYZQ04
Toggle Switches A207SYZQ04
Toggle Switches DP ON-OFF-(ON) BAT LUG TOGGLE SWITCH

Toggle Switches DP ON-OFF-(ON) BAT LUG TOGGLE SWITCH

Buy Now Datasheet
Switches - Toggle Switches A207SYZQ04
Toggle Switch, DPDT, On-off-(on)

Toggle Switch, DPDT, On-off-(on)

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 7109814 7109814P 02M5938 A207SYZQ04 A207SYZQ04
Product Name Toggle Switches Toggle Switches Switch, Toggle, Dpdt, 5A, 125V; Switch Operation Alcoswitch Te Connectivity Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function (on)-off-on On-Off-On
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Through hole Solder Terminals; Straight PC Pins; Solder Screw Terminals
Standards / Compliances RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

T71 Narrow Single Pole Toggle Switches - T71 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Toggle Switch - 361776 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details