TE Connectivity Toggle Switches A207SYCQ04

Description
TE Connectivity 2-1825139-3
Request a Quote Datasheet
Description
TE Connectivity 2-1825139-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7109810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109810
Toggle Switches 7109810
TE Connectivity 2-1825139-3

TE Connectivity 2-1825139-3

Supplier's Site
Toggle Switches - 1615040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1615040
Toggle Switches 1615040
TE Connectivity 2-1825139-3

TE Connectivity 2-1825139-3

Supplier's Site
Switch; Switch Operation Alcoswitch Te Connectivity - 83R0405 - Newark, An Avnet Company
Chicago, IL, United States
Switch; Switch Operation Alcoswitch Te Connectivity
83R0405
Switch; Switch Operation Alcoswitch Te Connectivity 83R0405
SWITCH; Switch Operation:On-Off-(On ); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH; Switch Operation:On-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switches - A207SYCQ04 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
A207SYCQ04
Toggle Switches A207SYCQ04
Toggle Switches A207SYCQ04

Toggle Switches A207SYCQ04

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 7109810 83R0405 A207SYCQ04
Product Name Toggle Switches Switch; Switch Operation Alcoswitch Te Connectivity Toggle Switches
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function On-off-(on)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Through hole
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
30 mm Toggle Switch 800T PB - 800T-T3L5DADX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details