TE Connectivity Toggle Switches A203KZQ04

Description
Toggle Switches ON-OFF-ON SPDT Lever Locking
Datasheet
Description
Toggle Switches ON-OFF-ON SPDT Lever Locking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
A203KZQ04
Toggle Switches A203KZQ04
Toggle Switches ON-OFF-ON SPDT Lever Locking

Toggle Switches ON-OFF-ON SPDT Lever Locking

Buy Now Datasheet
Toggle Switch, Dpdt, 5A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity - 97X7923 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 5A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity
97X7923
Toggle Switch, Dpdt, 5A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity 97X7923
TOGGLE SWITCH, DPDT, 5A, 125VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 5A, 125VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number A203KZQ04 97X7923
Product Name Toggle Switches Toggle Switch, Dpdt, 5A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle Toggle
Terminal Type Screw Terminals
Standards / Compliances RoHS RoHS
Operating Temperature -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switches - 186271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details