SWITCH, TOGGLE, DPDT, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Toggle Switch, DPDT, On-on, Latc
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 72R6953 | A201SYZB04 | A201SYZB04 |
| Product Name | Switch, Toggle, Dpdt, 20V; Switch Operation Alcoswitch Te Connectivity | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Standards / Compliances | RoHS | RoHS |