TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC Nom:-; Switch Terminals:Solder RoHS Compliant: Yes
Toggle Switch, GEMINI Series, DPDT, On-On, Panel, 20 V RoHS Compliant: Yes
Toggle Switches DP ON-ON LNG BAT PC TOGGLE SWITCH
The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 7109983 | 51M8533 | 98K6159 | A201SYCB04 | 70155942 |
| Product Name | Toggle Switches | Toggle Switch; Switch Operation Alcoswitch Te Connectivity | Toggle Switch, Gemini Series, Dpdt, On-On, Panel, 20 V Rohs Compliant Te Connectivity | Toggle Switches | Switch; Surface Mount; 5 A @ 125 VAC; 125/250 VAC; DPDT; Printed Circuit; |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | |
| Terminal Type | Through hole | Solder Terminals; Solder | Screw Terminals | PC | |
| Standards / Compliances | RoHS | RoHS | RoHS | RoHS |