Toggle Switches DPDT 5A R/A ON-ON TOGGLE SWITCH
TOGGLE SWITCH, DPDT, 5A, 125VAC, PCB; Switch Operation:On-None-On
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | A201SD9AQ04 | 96X7406 |
| Product Name | Toggle Switches | Toggle Switch, Dpdt, 5A, 125Vac, Pcb; Switch Operation Alcoswitch Te Connectivity |
| Switch Type | Toggle | Toggle |
| Standards / Compliances | RoHS | RoHS |
| Momentary Contact Switch Function | Three Position Momentary (Center NEUTRAL) |