TE Connectivity Toggle Switches A201P3ZQ04

Description
Toggle Switches DP ON-ON FLAT LUG TOGGLE SWITCH
Datasheet
Description
Toggle Switches DP ON-ON FLAT LUG TOGGLE SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
A201P3ZQ04
Toggle Switches A201P3ZQ04
Toggle Switches DP ON-ON FLAT LUG TOGGLE SWITCH

Toggle Switches DP ON-ON FLAT LUG TOGGLE SWITCH

Buy Now Datasheet
Toggle Switch, Vertical, Wire Lugs, DPDT, 5 AMP, On-None-On - 70155969 - Allied Electronics, Inc.
Fort Worth, TX, USA
Toggle Switch, Vertical, Wire Lugs, DPDT, 5 AMP, On-None-On
70155969
Toggle Switch, Vertical, Wire Lugs, DPDT, 5 AMP, On-None-On 70155969
The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.

The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.

Supplier's Site
Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity - 85K8698 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity
85K8698
Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity 85K8698
SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number A201P3ZQ04 70155969 85K8698
Product Name Toggle Switches Toggle Switch, Vertical, Wire Lugs, DPDT, 5 AMP, On-None-On Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Screw Terminals Wire Lug
Standards / Compliances RoHS RoHS
Operating Temperature -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switches - 186250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details