TE Connectivity Toggle Switch, Dpdt, 20Vac, Pcb; Switch Operation Alcoswitch Te Connectivity A201MD9AV2B04

Description
TOGGLE SWITCH, DPDT, 20VAC, PCB; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:PCB; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH, DPDT, 20VAC, PCB; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:PCB; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Dpdt, 20Vac, Pcb; Switch Operation Alcoswitch Te Connectivity - 97X7922 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 20Vac, Pcb; Switch Operation Alcoswitch Te Connectivity
97X7922
Toggle Switch, Dpdt, 20Vac, Pcb; Switch Operation Alcoswitch Te Connectivity 97X7922
TOGGLE SWITCH, DPDT, 20VAC, PCB; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:PCB; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 20VAC, PCB; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:PCB; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 97X7922
Product Name Toggle Switch, Dpdt, 20Vac, Pcb; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2267079-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details
Rocker & Toggle Switches - AT428H - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details