TE Connectivity Toggle Switches A201MD9AQ04

Description
Toggle Switches
Datasheet
Description
Toggle Switches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
A201MD9AQ04
Toggle Switches A201MD9AQ04
Toggle Switches

Toggle Switches

Buy Now Datasheet
Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity - 72R6950 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity
72R6950
Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity 72R6950
SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number A201MD9AQ04 72R6950
Product Name Toggle Switches Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle Toggle
Standards / Compliances RoHS RoHS
Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A12JV-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details