The Switch, Toggle, DPDT, 20V from the Gemini A Series by TE Connectivity features a double pole, double throw (DPDT) configuration with an On-On switch operation. It is designed for panel mounting and is suitable for applications requiring a robust human interface. The switch is rated for a maximum contact voltage of 20V and is RoHS compliant. The electrical characteristics include a contact rating of 0.4VA at 20V AC or DC, with an electrical life of 6000 cycles. The operating temperature range is from -30°C to +85°C, making it suitable for various environmental conditions. The terminals are epoxy sealed to prevent contamination, ensuring reliability in demanding applications. This switch is ideal for use in industrial equipment, audio-visual systems, medical devices, and communication equipment.
Toggle Switch, DPDT, On-on, Latc
SWITCH, TOGGLE, DPDT, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A201MD9AB04 | 72R6949 | A201MD9AB04 |
| Product Name | Switches - Toggle Switches | Switch, Toggle, Dpdt, 20V; Switch Operation Alcoswitch Te Connectivity | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |